LDO Voltage Regulators LDO CMOS HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
IC REG LINEAR 3.3V 1A TO263
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ2940S-3.3TRE1 | AZ2940S-3.3TRE1 | AZ2940S-3.3TRE1 |
| Product Name | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 3.3 to ? volts |