Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
IC REG LINEAR 1.8V 1A SOT223
LDO Voltage Regulators 1A ULDO 3-Term Reg 1A 0.28V 65dB
IC REG LINEAR 1.8V 1A SOT223
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AZ2940H-1.8TRG1 | AZ2940H-1.8TRG1 | AZ2940H-1.8TRG1 | AZ2940H-1.8TRG1 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Removed; Obsolete | |||
| Output Voltage | 1.8 to ? volts | 1.8 volts |