Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
LDO Voltage Regulators LDO CMOS HiCurr
IC REG LINEAR 3.3V 1A TO252-2
IC REG LINEAR 3.3V 1A TO252-2
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ2940D-3.3TRG1 | AZ2940D-3.3TRG1 | AZ2940D-3.3TRG1 | AZ2940D-3.3TRG1 |
| Product Name | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Life Cycle Stage | Removed; Obsolete | |||
| Output Voltage | 3.3 to ? volts | 3.3 volts |