IC REG LINEAR 3.3V 1A TO252-2 Product overview: AZ2940D-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ2940D-3.3TRE1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 048730-AZ2940D-3.3TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MC33275DT-3.3G; LD39150DT33-R; AZ2940D-3.3TRE1; AZ2940D-3.3E1;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 1A Ultra Low LDO 3-Term 280mV 3.3
IC REG LINEAR 3.3V 1A TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 3.3V 1A TO252-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AZ2940D-3.3TRE1 | 048730-AZ2940D-3.3TRE1 | AZ2940D-3.3TRE1 | AZ2940D-3.3TRE1 | AZ2940D-3.3TRE1 | AZ2940D-3.3TRE1 |
| Product Name | 3.3V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ2940D-3.3TRE1 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252-2 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 13.2 volts | 13.2 volts | ? to 13.2 volts |