DIODES Incorporated Zener Diode Arrays AZ23C8V2-7-F

Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C8V2-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-FDIDKR-ND
Zener Diode Arrays AZ23C8V2-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C8V2-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-FDICT-ND
Zener Diode Arrays AZ23C8V2-FDICT-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C8V2-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-FDITR-ND
Zener Diode Arrays AZ23C8V2-FDITR-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
8.2V SOT23 Zener Diode
295-AZ23C8V2-7-F
8.2V SOT23 Zener Diode 295-AZ23C8V2-7-F
DIODE ZENER ARRAY 8.2V SOT23-3 Product overview: AZ23C8V2-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C8V2-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 8.2V SOT23-3 Product overview: AZ23C8V2-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C8V2-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C8V2-7-F - 010588-AZ23C8V2-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C8V2-7-F
010588-AZ23C8V2-7-F
Diodes - Zener - Arrays - AZ23C8V2-7-F 010588-AZ23C8V2-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010588-AZ23C8V2-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 010588-AZ23C8V2-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C8V2-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C8V2-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C8V2-7-F
DIODE ZENER ARRAY 8.2V SOT23-3

DIODE ZENER ARRAY 8.2V SOT23-3

Supplier's Site
Zener Diode Arrays - AZ23C8V2-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C8V2-7-F
Zener Diode Arrays AZ23C8V2-7-F
DIODE ZENER ARRAY 8.2V SOT23-3

DIODE ZENER ARRAY 8.2V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays
Product Number AZ23C8V2-FDIDKR-ND 295-AZ23C8V2-7-F 010588-AZ23C8V2-7-F AZ23C8V2-7-F AZ23C8V2-7-F
Product Name Zener Diode Arrays 8.2V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C8V2-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data