Manufacturer: Diodes Incorporated
Win Source Part Number: 010585-AZ23C6V8W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% SOT-323
Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% SOT-323
DIODE ZENER ARRAY 6.8V SOT323 Product overview: AZ23C6V8W-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V8W-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 6.8V SOT323
Zener Diodes 200mW 6.8V Dual AEC-Q101 Qualified
DIODE ZENER ARRAY 6.8V SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 010585-AZ23C6V8W-7-F | AZ23C6V8W-7FDIDKR-ND | 295-AZ23C6V8W-7-F | AZ23C6V8W-7-F | AZ23C6V8W-7-F | AZ23C6V8W-7-F |
| Product Name | Diodes - Zener - Arrays - AZ23C6V8W-7-F | Zener Diode Arrays | 6.8V Zener Diode | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 1 Pair Common Anode | Zener | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.9000 volts | 0.9000 volts | ||||
| IR | 0.0020 mA | 0.0020 mA | 2 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |