DIODES Incorporated Zener Diode Arrays AZ23C6V2-7

Description
Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C6V2DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C6V2DITR-ND
Zener Diode Arrays AZ23C6V2DITR-ND
Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C6V2-7 - 809886-AZ23C6V2-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C6V2-7
809886-AZ23C6V2-7
Diodes - Zener - Arrays - AZ23C6V2-7 809886-AZ23C6V2-7
Manufacturer: Diodes Incorporated Win Source Part Number: 809886-AZ23C6V2-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 6.2V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: AZ23C6V2

Manufacturer: Diodes Incorporated
Win Source Part Number: 809886-AZ23C6V2-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 300mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 6.2V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: AZ23C6V2

Buy Now
Singapore, Singapore
6.2V SOT23 Zener Diode
295-AZ23C6V2-7
6.2V SOT23 Zener Diode 295-AZ23C6V2-7
DIODE ZENER ARRAY 6.2V SOT23-3 Product overview: AZ23C6V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.2V SOT23-3 Product overview: AZ23C6V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C6V2-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C6V2-7
Discrete Semiconductor Products - Diodes - Zener AZ23C6V2-7
DIODE ZENER ARRAY 6.2V SOT23-3

DIODE ZENER ARRAY 6.2V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C6V2DITR-ND 809886-AZ23C6V2-7 295-AZ23C6V2-7 AZ23C6V2-7
Product Name Zener Diode Arrays Diodes - Zener - Arrays - AZ23C6V2-7 6.2V SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data