DIODES Incorporated 5.6V SOT23 Zener Diode AZ23C5V6-7

Description
DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: AZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: AZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V SOT23 Zener Diode
295-AZ23C5V6-7
5.6V SOT23 Zener Diode 295-AZ23C5V6-7
DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: AZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: AZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C5V6-7 - 862830-AZ23C5V6-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C5V6-7
862830-AZ23C5V6-7
Diodes - Zener - Arrays - AZ23C5V6-7 862830-AZ23C5V6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 862830-AZ23C5V6-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode Array 1 Pair Common Anode 5.6 V 300 mW ±5% SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AZ23C5V6 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: AZ23C5V6DITR, AZ23C5V6, AZ23C5V6TR-ND, AZ23C5V6CT-ND, AZ23C5V67, AZ23C5V6CT, AZ23C5V6DICT, AZ23C5V6TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 862830-AZ23C5V6-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 5.6 V 300 mW ±5% SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AZ23C5V6
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: AZ23C5V6DITR, AZ23C5V6, AZ23C5V6TR-ND, AZ23C5V6CT-ND, AZ23C5V67, AZ23C5V6CT, AZ23C5V6DICT, AZ23C5V6TR

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V6DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6DITR-ND
Zener Diode Arrays AZ23C5V6DITR-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V6-7
Discrete Semiconductor Products - Diodes - Zener AZ23C5V6-7
DIODE ZENER ARRAY 5.6V SOT23-3

DIODE ZENER ARRAY 5.6V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 295-AZ23C5V6-7 862830-AZ23C5V6-7 AZ23C5V6DITR-ND AZ23C5V6-7
Product Name 5.6V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C5V6-7 Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
ZZT 40 ohms 40 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Zener; Zener Diode Array 1 Pair Common Anode 5.6 V 300 mW ±5% SOT-23-3
Unlock Full Specs
to access all available technical data