DIODES Incorporated 5.1V SOT23 Zener Diode AZ23C5V1-7

Description
DIODE ZENER ARRAY 5.1V SOT23-3 Product overview: AZ23C5V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 5.1V SOT23-3 Product overview: AZ23C5V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1V SOT23 Zener Diode
295-AZ23C5V1-7
5.1V SOT23 Zener Diode 295-AZ23C5V1-7
DIODE ZENER ARRAY 5.1V SOT23-3 Product overview: AZ23C5V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V1-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.1V SOT23-3 Product overview: AZ23C5V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C5V1DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V1DITR-ND
Zener Diode Arrays AZ23C5V1DITR-ND
Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.1V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C5V1-7 - 752022-AZ23C5V1-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C5V1-7
752022-AZ23C5V1-7
Diodes - Zener - Arrays - AZ23C5V1-7 752022-AZ23C5V1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 752022-AZ23C5V1-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 60 Ohms Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Family Part Number: AZ23C5V1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 752022-AZ23C5V1-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 60 Ohms
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: AZ23C5V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 300mW

Buy Now
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V1-7
Discrete Semiconductor Products - Diodes - Zener AZ23C5V1-7
DIODE ZENER ARRAY 5.1V SOT23-3

DIODE ZENER ARRAY 5.1V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 295-AZ23C5V1-7 AZ23C5V1DITR-ND 752022-AZ23C5V1-7 AZ23C5V1-7
Product Name 5.1V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - AZ23C5V1-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
ZZT 60 ohms 60 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Anode
Unlock Full Specs
to access all available technical data