DIODES Incorporated 51V SOT23 Zener Diode AZ23C51-7-F

Description
DIODE ZENER ARRAY 51V SOT23-3 Product overview: AZ23C51-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C51-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 51V SOT23-3 Product overview: AZ23C51-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C51-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
51V SOT23 Zener Diode
295-AZ23C51-7-F
51V SOT23 Zener Diode 295-AZ23C51-7-F
DIODE ZENER ARRAY 51V SOT23-3 Product overview: AZ23C51-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C51-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 51V SOT23-3 Product overview: AZ23C51-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C51-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C51-7-F - 111128-AZ23C51-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C51-7-F
111128-AZ23C51-7-F
Diodes - Zener - Arrays - AZ23C51-7-F 111128-AZ23C51-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 111128-AZ23C51-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 111128-AZ23C51-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - AZ23C51-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C51-FDICT-ND
Zener Diode Arrays AZ23C51-FDICT-ND
Zener Diode Array 1 Pair Common Anode 51V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 51V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C51-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C51-FDITR-ND
Zener Diode Arrays AZ23C51-FDITR-ND
Zener Diode Array 1 Pair Common Anode 51V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 51V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C51-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C51-FDIDKR-ND
Zener Diode Arrays AZ23C51-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 51V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 51V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C51-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C51-7-F
Zener Diode Arrays AZ23C51-7-F
DIODE ZENER ARRAY 51V SOT23-3

DIODE ZENER ARRAY 51V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C51-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C51-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C51-7-F
DIODE ZENER ARRAY 51V SOT23-3

DIODE ZENER ARRAY 51V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C51-7-F
Zener Diodes AZ23C51-7-F
Zener Diodes 300mW 51V Dual Zener AEC-Q101 Qualified

Zener Diodes 300mW 51V Dual Zener AEC-Q101 Qualified

Buy Now Datasheet
Zener Array, Dual, 51V, 0.3W, Sot-23 Rohs Compliant Diodes Inc. - 28AK5985 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 51V, 0.3W, Sot-23 Rohs Compliant Diodes Inc.
28AK5985
Zener Array, Dual, 51V, 0.3W, Sot-23 Rohs Compliant Diodes Inc. 28AK5985
ZENER ARRAY, DUAL, 51V, 0.3W, SOT-23 ROHS COMPLIANT: YES

ZENER ARRAY, DUAL, 51V, 0.3W, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number 295-AZ23C51-7-F 111128-AZ23C51-7-F AZ23C51-FDICT-ND AZ23C51-7-F AZ23C51-7-F AZ23C51-7-F 28AK5985
Product Name 51V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C51-7-F Zener Diode Arrays Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Array, Dual, 51V, 0.3W, Sot-23 Rohs Compliant Diodes Inc.
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 51 volts 51 volts
ZZT 100 ohms 100 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data