DIODES Incorporated Zener Diode Arrays AZ23C3V3-7-F

Description
Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C3V3-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C3V3-FDIDKR-ND
Zener Diode Arrays AZ23C3V3-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C3V3-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C3V3-FDICT-ND
Zener Diode Arrays AZ23C3V3-FDICT-ND
Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C3V3-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C3V3-FDITR-ND
Zener Diode Arrays AZ23C3V3-FDITR-ND
Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3.3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.3V SOT23 Zener Diode
295-AZ23C3V3-7-F
3.3V SOT23 Zener Diode 295-AZ23C3V3-7-F
DIODE ZENER ARRAY 3.3V SOT23-3 Product overview: AZ23C3V3-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V3-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 3.3V SOT23-3 Product overview: AZ23C3V3-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V3-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C3V3-7-F - 084283-AZ23C3V3-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C3V3-7-F
084283-AZ23C3V3-7-F
Diodes - Zener - Arrays - AZ23C3V3-7-F 084283-AZ23C3V3-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 084283-AZ23C3V3-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 084283-AZ23C3V3-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C3V3-7-F
Zener Diodes AZ23C3V3-7-F
Zener Diodes 300mW 3.3V Dual AEC-Q101 Qualified

Zener Diodes 300mW 3.3V Dual AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C3V3-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C3V3-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C3V3-7-F
DIODE ZENER ARRAY 3.3V SOT23-3

DIODE ZENER ARRAY 3.3V SOT23-3

Supplier's Site
Zener Diode Array, 300Mw, 3.3V, Sot-23; Zener Voltage Nom Diodes Inc. - 51R6362 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Array, 300Mw, 3.3V, Sot-23; Zener Voltage Nom Diodes Inc.
51R6362
Zener Diode Array, 300Mw, 3.3V, Sot-23; Zener Voltage Nom Diodes Inc. 51R6362
ZENER DIODE ARRAY, 300mW, 3.3V, SOT-23; Zener Voltage Nom:3.3V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

ZENER DIODE ARRAY, 300mW, 3.3V, SOT-23; Zener Voltage Nom:3.3V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. - 81AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc.
81AC7507
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. 81AC7507
ZENER DIODE SOT23 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOT23 T&R 3K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C3V3-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C3V3-7-F
Zener Diode Arrays AZ23C3V3-7-F
DIODE ZENER ARRAY 3.3V SOT23-3

DIODE ZENER ARRAY 3.3V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes Diode Arrays Zener Diodes Diode Arrays
Product Number AZ23C3V3-FDIDKR-ND 295-AZ23C3V3-7-F 084283-AZ23C3V3-7-F AZ23C3V3-7-F AZ23C3V3-7-F 51R6362 81AC7507 AZ23C3V3-7-F
Product Name Zener Diode Arrays 3.3V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C3V3-7-F Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode Array, 300Mw, 3.3V, Sot-23; Zener Voltage Nom Diodes Inc. Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. Zener Diode Arrays
Arrangement Common Anode Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Schottky Diodes & Rectifiers - 7384816P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
Dual common cathode high-speed switching diode - BAV70QB-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers