DIODES Incorporated 3V 300MW SOT23 Zener Diode AZ23C3V0-7-F

Description
DIODE ZENER ARRAY 3V 300MW SOT23 Product overview: AZ23C3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 3V 300MW SOT23 Product overview: AZ23C3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300MW SOT23 Zener Diode
295-AZ23C3V0-7-F
3V 300MW SOT23 Zener Diode 295-AZ23C3V0-7-F
DIODE ZENER ARRAY 3V 300MW SOT23 Product overview: AZ23C3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 3V 300MW SOT23 Product overview: AZ23C3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C3V0-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C3V0-FDITR-ND
Zener Diode Arrays AZ23C3V0-FDITR-ND
Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C3V0-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C3V0-FDIDKR-ND
Zener Diode Arrays AZ23C3V0-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C3V0-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C3V0-FDICT-ND
Zener Diode Arrays AZ23C3V0-FDICT-ND
Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C3V0-7-F - 010576-AZ23C3V0-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C3V0-7-F
010576-AZ23C3V0-7-F
Diodes - Zener - Arrays - AZ23C3V0-7-F 010576-AZ23C3V0-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010576-AZ23C3V0-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010576-AZ23C3V0-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode Arrays - AZ23C3V0-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C3V0-7-F
Zener Diode Arrays AZ23C3V0-7-F
DIODE ZENER ARRAY 3V 300MW SOT23

DIODE ZENER ARRAY 3V 300MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C3V0-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C3V0-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C3V0-7-F
DIODE ZENER ARRAY 3V 300MW SOT23

DIODE ZENER ARRAY 3V 300MW SOT23

Supplier's Site
Zener Diode Array, 300Mw, 3V, Sot-23; Zener Voltage Nom Diodes Inc. - 51R6361 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Array, 300Mw, 3V, Sot-23; Zener Voltage Nom Diodes Inc.
51R6361
Zener Diode Array, 300Mw, 3V, Sot-23; Zener Voltage Nom Diodes Inc. 51R6361
ZENER DIODE ARRAY, 300mW, 3V, SOT-23; Zener Voltage Nom:3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE ARRAY, 300mW, 3V, SOT-23; Zener Voltage Nom:3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes Diode Arrays
Product Number 295-AZ23C3V0-7-F AZ23C3V0-FDITR-ND 010576-AZ23C3V0-7-F AZ23C3V0-7-F AZ23C3V0-7-F 51R6361
Product Name 3V 300MW SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - AZ23C3V0-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode Array, 300Mw, 3V, Sot-23; Zener Voltage Nom Diodes Inc.
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 3 volts 3 volts
ZZT 95 ohms 95 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data