DIODES Incorporated 39V SOT23 Zener Diode AZ23C39-7-F

Description
DIODE ZENER ARRAY 39V SOT23-3 Product overview: AZ23C39-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C39-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 39V SOT23-3 Product overview: AZ23C39-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C39-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39V SOT23 Zener Diode
295-AZ23C39-7-F
39V SOT23 Zener Diode 295-AZ23C39-7-F
DIODE ZENER ARRAY 39V SOT23-3 Product overview: AZ23C39-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C39-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 39V SOT23-3 Product overview: AZ23C39-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C39-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C39-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C39-FDITR-ND
Zener Diode Arrays AZ23C39-FDITR-ND
Zener Diode Array 1 Pair Common Anode 39V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 39V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C39-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C39-FDICT-ND
Zener Diode Arrays AZ23C39-FDICT-ND
Zener Diode Array 1 Pair Common Anode 39V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 39V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C39-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C39-FDIDKR-ND
Zener Diode Arrays AZ23C39-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 39V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 39V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C39-7-F - 010575-AZ23C39-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C39-7-F
010575-AZ23C39-7-F
Diodes - Zener - Arrays - AZ23C39-7-F 010575-AZ23C39-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010575-AZ23C39-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010575-AZ23C39-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - AZ23C39-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C39-7-F
Zener Diode Arrays AZ23C39-7-F
DIODE ZENER ARRAY 39V SOT23-3

DIODE ZENER ARRAY 39V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C39-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C39-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C39-7-F
DIODE ZENER ARRAY 39V SOT23-3

DIODE ZENER ARRAY 39V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes
Product Number 295-AZ23C39-7-F AZ23C39-FDITR-ND 010575-AZ23C39-7-F AZ23C39-7-F AZ23C39-7-F
Product Name 39V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - AZ23C39-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 39 volts 39 volts
ZZT 90 ohms 90 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Voltage regulator double diodes - BZB984-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details