DIODES Incorporated Zener Diode Arrays AZ23C27-7

Description
Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C27DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C27DITR-ND
Zener Diode Arrays AZ23C27DITR-ND
Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C27-7 - 912387-AZ23C27-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C27-7
912387-AZ23C27-7
Diodes - Zener - Arrays - AZ23C27-7 912387-AZ23C27-7
Manufacturer: Diodes Incorporated Win Source Part Number: 912387-AZ23C27-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode Array 1 Pair Common Anode 27 V 300 mW ±5% SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AZ23C27 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: AZ23C27DICT, AZ23C277, AZ23C27TR-ND, AZ23C27DITR, AZ23C27CT-ND, AZ23C27TR, AZ23C27, AZ23C27CT

Manufacturer: Diodes Incorporated
Win Source Part Number: 912387-AZ23C27-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 27 V 300 mW ±5% SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AZ23C27
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: AZ23C27DICT, AZ23C277, AZ23C27TR-ND, AZ23C27DITR, AZ23C27CT-ND, AZ23C27TR, AZ23C27, AZ23C27CT

Buy Now Datasheet
Singapore, Singapore
27V SOT23 Zener Diode
295-AZ23C27-7
27V SOT23 Zener Diode 295-AZ23C27-7
DIODE ZENER ARRAY 27V SOT23-3 Product overview: AZ23C27-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C27-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 27V SOT23-3 Product overview: AZ23C27-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C27-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C27-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C27-7
Discrete Semiconductor Products - Diodes - Zener AZ23C27-7
DIODE ZENER ARRAY 27V SOT23-3

DIODE ZENER ARRAY 27V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23C27DITR-ND 912387-AZ23C27-7 295-AZ23C27-7 AZ23C27-7
Product Name Zener Diode Arrays Diodes - Zener - Arrays - AZ23C27-7 27V SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Diode Type Zener; Zener Diode Array 1 Pair Common Anode 27 V 300 mW ±5% SOT-23-3
Unlock Full Specs
to access all available technical data