DIODES Incorporated Diodes - Zener - Arrays - AZ23C27-7-F AZ23C27-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104554-AZ23C27-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104554-AZ23C27-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - AZ23C27-7-F - 104554-AZ23C27-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C27-7-F
104554-AZ23C27-7-F
Diodes - Zener - Arrays - AZ23C27-7-F 104554-AZ23C27-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 104554-AZ23C27-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104554-AZ23C27-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
27V SOT23 Zener Diode
295-AZ23C27-7-F
27V SOT23 Zener Diode 295-AZ23C27-7-F
DIODE ZENER ARRAY 27V SOT23-3 Product overview: AZ23C27-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C27-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 27V SOT23-3 Product overview: AZ23C27-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C27-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C27-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C27-FDITR-ND
Zener Diode Arrays AZ23C27-FDITR-ND
Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C27-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C27-FDICT-ND
Zener Diode Arrays AZ23C27-FDICT-ND
Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C27-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C27-FDIDKR-ND
Zener Diode Arrays AZ23C27-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 27V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C27-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C27-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C27-7-F
DIODE ZENER ARRAY 27V SOT23-3

DIODE ZENER ARRAY 27V SOT23-3

Supplier's Site
Zener Diode Arrays - AZ23C27-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C27-7-F
Zener Diode Arrays AZ23C27-7-F
DIODE ZENER ARRAY 27V SOT23-3

DIODE ZENER ARRAY 27V SOT23-3

Supplier's Site Datasheet
DIODE ZENER ARRAY 27V SOT23-3 - 233-AZ23C27-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER ARRAY 27V SOT23-3
233-AZ23C27-7-F
DIODE ZENER ARRAY 27V SOT23-3 233-AZ23C27-7-F
DIODE ZENER ARRAY 27V SOT23-3

DIODE ZENER ARRAY 27V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C27-7-F
Zener Diodes AZ23C27-7-F
Zener Diodes 300mW 27V Dual Zener AEC-Q101 Qualified

Zener Diodes 300mW 27V Dual Zener AEC-Q101 Qualified

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 104554-AZ23C27-7-F 295-AZ23C27-7-F AZ23C27-FDITR-ND AZ23C27-7-F AZ23C27-7-F 233-AZ23C27-7-F AZ23C27-7-F
Product Name Diodes - Zener - Arrays - AZ23C27-7-F 27V SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays DIODE ZENER ARRAY 27V SOT23-3 Zener Diodes
Diode Type Zener; 1 Pair Common Anode Zener Zener; ZENER DIODE
Life Cycle Stage Active Active Active
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data