Manufacturer: Diodes Incorporated
Win Source Part Number: 862829-AZ23C20-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 20 V 300 mW ±5% SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AZ23C20
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: AZ23C20TR, AZ23C20, AZ23C20CT, AZ23C20DICT, AZ23C20CT-ND, AZ23C207, AZ23C20TR-ND, AZ23C20DITR
Zener Diode Array 1 Pair Common Anode 20V 300mW ±5% SOT-23-3
DIODE ZENER ARRAY 20V SOT23-3 Product overview: AZ23C20-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C20-7 can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 20V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 862829-AZ23C20-7 | AZ23C20DITR-ND | 295-AZ23C20-7 | AZ23C20-7 |
| Product Name | Diodes - Zener - Arrays - AZ23C20-7 | Zener Diode Arrays | 20V SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; Zener Diode Array 1 Pair Common Anode 20 V 300 mW ±5% SOT-23-3 | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 |
| Arrangement | Common Anode |