Zener Diode Array 1 Pair Common Anode 18V 200mW ±5% SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 199556-AZ23C18W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 18V SOT323 Product overview: AZ23C18W-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C18W-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 18V SOT323
Zener Diodes 200mW 18V Dual Zener
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | AZ23C18W-7-F-ND | 199556-AZ23C18W-7-F | 295-AZ23C18W-7-F | AZ23C18W-7-F | AZ23C18W-7-F |
| Product Name | Zener Diode Arrays | Diodes - Zener - Arrays - AZ23C18W-7-F | 18V Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Arrangement | Common Anode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SOT-323 | SOT-323 |
| Diode Type | Zener; 1 Pair Common Anode | ||||
| Life Cycle Stage | Active | Removed; Obsolete |