DIODES Incorporated Zener Diode Arrays AZ23C18-7-F

Description
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C18-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C18-FDIDKR-ND
Zener Diode Arrays AZ23C18-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C18-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C18-FDITR-ND
Zener Diode Arrays AZ23C18-FDITR-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C18-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C18-FDICT-ND
Zener Diode Arrays AZ23C18-FDICT-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
18V SOT23 Zener Diode
295-AZ23C18-7-F
18V SOT23 Zener Diode 295-AZ23C18-7-F
DIODE ZENER ARRAY 18V SOT23-3 Product overview: AZ23C18-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C18-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 18V SOT23-3 Product overview: AZ23C18-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C18-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C18-7-F - 010569-AZ23C18-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C18-7-F
010569-AZ23C18-7-F
Diodes - Zener - Arrays - AZ23C18-7-F 010569-AZ23C18-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010569-AZ23C18-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 50 Ohm Family Name: AZ23C18 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): AZ23C18; AZ23C18 RF; AZ23C18 RFG ; AZ23C18Q-7-F ; Introduction Date: May 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 010569-AZ23C18-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 50 Ohm
Family Name: AZ23C18
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): AZ23C18; AZ23C18 RF; AZ23C18 RFG ; AZ23C18Q-7-F ;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C18-7-F
Zener Diodes AZ23C18-7-F
Zener Diodes 300mW 18V Dual Zener AEC-Q101 Qualified

Zener Diodes 300mW 18V Dual Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C18-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C18-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C18-7-F
DIODE ZENER ARRAY 18V SOT23-3

DIODE ZENER ARRAY 18V SOT23-3

Supplier's Site
Zener Diode Arrays - AZ23C18-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C18-7-F
Zener Diode Arrays AZ23C18-7-F
DIODE ZENER ARRAY 18V SOT23-3

DIODE ZENER ARRAY 18V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number AZ23C18-FDIDKR-ND 295-AZ23C18-7-F 010569-AZ23C18-7-F AZ23C18-7-F AZ23C18-7-F AZ23C18-7-F
Product Name Zener Diode Arrays 18V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C18-7-F Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data