DIODES Incorporated Zener Diode Arrays AZ23C11-7

Description
Zener Diode Array 1 Pair Common Anode 11V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 11V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C11DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C11DITR-ND
Zener Diode Arrays AZ23C11DITR-ND
Zener Diode Array 1 Pair Common Anode 11V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 11V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
11V SOT23 Zener Diode
295-AZ23C11-7
11V SOT23 Zener Diode 295-AZ23C11-7
DIODE ZENER ARRAY 11V SOT23-3 Product overview: AZ23C11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C11-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 11V SOT23-3 Product overview: AZ23C11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C11-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C11-7 - 862827-AZ23C11-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C11-7
862827-AZ23C11-7
Diodes - Zener - Arrays - AZ23C11-7 862827-AZ23C11-7
Manufacturer: Diodes Incorporated Win Source Part Number: 862827-AZ23C11-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode Array 1 Pair Common Anode 11 V 300 mW ±5% SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AZ23C11 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: AZ23C11DICT, AZ23C11DITR, AZ23C11TR-ND, AZ23C117, AZ23C11CT, AZ23C11TR, AZ23C11, AZ23C11CT-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 862827-AZ23C11-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 11 V 300 mW ±5% SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AZ23C11
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: AZ23C11DICT, AZ23C11DITR, AZ23C11TR-ND, AZ23C117, AZ23C11CT, AZ23C11TR, AZ23C11, AZ23C11CT-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C11-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C11-7
Discrete Semiconductor Products - Diodes - Zener AZ23C11-7
DIODE ZENER ARRAY 11V SOT23-3

DIODE ZENER ARRAY 11V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number AZ23C11DITR-ND 295-AZ23C11-7 862827-AZ23C11-7 AZ23C11-7
Product Name Zener Diode Arrays 11V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C11-7 Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data