Manufacturer: Diodes Incorporated
Win Source Part Number: 912386-AZ2185D-ADJTR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable Output 4.95A TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: AZ2185
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AZ2185D-ADJTRG1DICT,
IC REG LIN POS ADJ 4.95A TO252-3 Product overview: AZ2185D-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.95A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.95A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ2185D-ADJTRG1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 4.95A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 4.95A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 4.95A TO-252-3
IC REG LIN POS ADJ 4.95A TO252-3
IC REG LIN POS ADJ 4.95A TO252-3
IC REG LIN POS ADJ 4.95A TO252
3A 50dB@(120Hz) Adjustable Positive electrode 12V TO-252 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 4.95A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 912386-AZ2185D-ADJTRG1 | 776-AZ2185D-ADJTRG1 | AZ2185D-ADJTRG1DIDKR-ND | AZ2185D-ADJTRG1 | AZ2185D-ADJTRG1 | 233-AZ2185D-ADJTRG1 | AZ2185D-ADJTRG1 | AZ2185D-ADJTRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ2185D-ADJTRG1 | 4.95A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 4.95A TO252 | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| IOUT | 3 amps | 3 amps | 4.95 amps | 4.95 amps | 4.95 amps | 3 amps | 4.95 amps |