Manufacturer: AMIS
Part Status: Obsolete
Output Configuration: Positive
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Output: 200mA (Switch)
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 20-QFN (6x6)
IC REG LIN POS ADJ 1.5A SOT223-3 Product overview: AZ2117H-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ2117H-ADJTRG1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-3
IC REG LIN POS ADJ 1.5A SOT223-3
IC REG LIN POS ADJ 1.5A SOT223-3
IC REG LIN POS ADJ 1.5A SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AZ2117H-ADJTRG1 | AZ2117H-ADJTRG1DITR-ND | AZ2117H-ADJTRG1 | AZ2117H-ADJTRG1 | AZ2117H-ADJTRG1 | |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ2117H-ADJTRG1 | 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 20-QFN (6x6) | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Special Features | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection | Thermal Shutdown Protection | ||||
| Dropout Voltage | 0.4000 volts | 1.3 volts | 1.5 volts | 1.5 volts |