Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage Vdo:1.5V; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 60AC7872 |
| Product Name | Output Type Diodes Inc. |
| Input Voltage | ? to 15 volts |