DIODES Incorporated 1A TO220 LDO Voltage Regulator IC AZ1117T-ADJ

Description
IC REG LDO ADJ 1A TO220-3 Product overview: AZ1117T-ADJ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117T-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 1A TO220-3 Product overview: AZ1117T-ADJ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117T-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A TO220 LDO Voltage Regulator IC
699-AZ1117T-ADJ
1A TO220 LDO Voltage Regulator IC 699-AZ1117T-ADJ
IC REG LDO ADJ 1A TO220-3 Product overview: AZ1117T-ADJ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117T-ADJ can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 1A TO220-3 Product overview: AZ1117T-ADJ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117T-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AZ1117T-ADJ - 199555-AZ1117T-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117T-ADJ
199555-AZ1117T-ADJ
PMIC - PMIC - Voltage Regulators - Linear - AZ1117T-ADJ 199555-AZ1117T-ADJ
Manufacturer: Diodes Incorporated Win Source Part Number: 199555-AZ1117T-ADJ Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.25 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199555-AZ1117T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AZ1117T-ADJ 199555-AZ1117T-ADJ
Product Name 1A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1117T-ADJ
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube/Rail TO-220; Other; TO-220-3
Output Voltage 1.25 to 12 volts 1.25 volts
IOUT 1 amps 1 amps
Dropout Voltage 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data