Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150225-AZ1117T-5.0E
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3
IC REG LINEAR 5V 1.25A TO220-3 Product overview: AZ1117T-5.0E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117T-5.0E1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1.25A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3
LDO Voltage Regulators LDO Linear Reg 1.35A 10KHz 5.0V
IC REG LINEAR 5V 1.25A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1150225-AZ1117T-5.0E1 | AZ1117T-5.0E1DI-ND | 776-AZ1117T-5.0E1 | AZ1117T-5.0E1 | AZ1117T-5.0E1 | AZ1117T-5.0E1 | AZ1117T-5.0E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1117T-5.0E1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1.25A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | Other; Tube | TO-220; Other; TO-220-3 | TO-220 | |||
| Special Features | Thermal Shutdown Protection |