IC REG LINEAR 2.85V 1A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
IC REG LINEAR 2.85V 1A TO220-3
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ1117T-2.85E1 | AZ1117T-2.85E1 | AZ1117T-2.85E1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | TO-220 | TO-220; Other; TO-220-3 | |
| Output Voltage | 2.85 volts | 2.85 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps |
| Output Voltage Type | Fixed; Fixed |