Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A SOT-89-3
IC REG LINEAR 1.2V 1.25A SOT89 Product overview: AZ1117R-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.25A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.25A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117R-1.2TRG1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 769398-AZ1117R-1.2TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Configuration: Positive
Output Current: 1A
Family Name: AZ1117
Output Voltage: 1.25V (1.2V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89
Output Voltage MAX: 12V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.25V @ 1A
Alternative Parts (Cross-Reference): APE1117LG-12; LD1117V12C; SA1117D-1.2GTR; SA1117D-1.2;
Introduction Date: November 28, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.2V 1.25A SOT89
LDO Voltage Regulators LDO BJT HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A SOT-89-3
IC REG LINEAR 1.2V 1.25A SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ1117R-1.2TRG1-ND | 776-AZ1117R-1.2TRG1 | 769398-AZ1117R-1.2TRG1 | AZ1117R-1.2TRG1 | AZ1117R-1.2TRG1 | AZ1117R-1.2TRG1 | AZ1117R-1.2TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1.25A SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ1117R-1.2TRG1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; TO-243AA | Other; TO-243AA | |||
| Special Features | Thermal Shutdown Protection | Input Overcurrent Protection |