Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 048722-AZ1117R-1.2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 1A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V (1.2V)
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC REG LINEAR 1.2V 1.25A SOT89 Product overview: AZ1117R-1.2TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.25A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.25A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117R-1.2TRE1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1.25A SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A SOT-89-3
LDO Voltage Regulators LDO BJT HiCurr
IC REG LINEAR 1.2V 1.25A SOT89
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AZ1117R-1.2TRE1-ND | 048722-AZ1117R-1.2TRE1 | 776-AZ1117R-1.2TRE1 | AZ1117R-1.2TRE1 | AZ1117R-1.2TRE1 | AZ1117R-1.2TRE1 | AZ1117R-1.2TRE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AZ1117R-1.2TRE1 | 1.2V 1.25A SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89 | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Special Features | Thermal Shutdown Protection | Input Overcurrent Protection |