Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage Dropout (Max): 0.4V @ 500mA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
IC REG LINEAR POS ADJ 1A TO252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3
IC REG LINEAR POS ADJ 1A TO252-3
IC REG LINEAR POS ADJ 1A TO252-3 Product overview: AZ1117ID-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117ID-ADJTRG1
IC REG LINEAR POS ADJ 1A TO252-3
LDO Voltage Regulators LDO BJT HiCurr
IC REG LINEAR POS ADJ 1A TO252-3
IC REG LINEAR POS ADJ 1A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AZ1117ID-ADJTRG1DKR-ND | 776-AZ1117ID-ADJTRG1 | AZ1117ID-ADJTRG1 | AZ1117ID-ADJTRG1 | AZ1117ID-ADJTRG1 | AZ1117ID-ADJTRG1 | |
| Product Name | Connectors,Interconnects | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; 529-MAPBGA (19x19) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Internal Current Limit; Thermal Shutdown Protection | Thermal Shutdown Protection | |||||
| Dropout Voltage | 0.4000 volts | 1.4 volts | 1.3 volts | 1.4 volts | |||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive |