IC REG LINEAR 3.3V 1A TO252-2 Product overview: AZ1117ID-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117ID-3.3TRG1
IC REG LINEAR 3.3V 1A TO252-3
IC REG LINEAR 3.3V 1A TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 805948-AZ1117ID-3.3T
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-252-2
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 15V
PSRR: 70dB (120Hz)
Protection Features: Thermal Shutdown
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.4V at 800mA
Current - Quiescent (Iq): 6mA
LDO Voltage Regulators LDO BJT HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
70dB@(120Hz) 1A null 3.3V Positive electrode 15V TO-252-2 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 1A TO252-2
IC REG LINEAR 3.3V 1A TO252-2
IC REG LINEAR 3.3V 1A TO252-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AZ1117ID-3.3TRG1 | 31-AZ1117ID-3.3TRG1DKR-ND | 805948-AZ1117ID-3.3TRG1 | AZ1117ID-3.3TRG1 | AZ1117ID-3.3TRG1 | AZ1117ID-3.3TRG1 | AZ1117ID-3.3TRG1 | AZ1117ID-3.3TRG1 | AZ1117ID-3.3TRG1 |
| Product Name | 3.3V 1A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AZ1117ID-3.3TRG1 | LDO Voltage Regulators | Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 15 volts | 15 volts | 15 volts | ? to 15 volts | 15 volts | 15 volts |