IC REG LINEAR 2.5V 1A TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 2.5V 1A TO252-3
IC REG LINEAR 2.5V 1A TO252-2 Product overview: AZ1117ID-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117ID-2.5TRG1
IC REG LINEAR 2.5V 1A TO252-2
LDO Voltage Regulators LDO BJT HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 2.5V 1A TO252-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AZ1117ID-2.5TRG1CT-ND | 776-AZ1117ID-2.5TRG1 | AZ1117ID-2.5TRG1 | AZ1117ID-2.5TRG1 | AZ1117ID-2.5TRG1 | AZ1117ID-2.5TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1A TO252 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Thermal Shutdown Protection |