DIODES Incorporated 1.8V 1A TO252 Voltage Regulator IC AZ1117ID-1.8TRG1

Description
IC REG LINEAR 1.8V 1A TO252-2 Product overview: AZ1117ID-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117ID-1.8TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 1A TO252-2 Product overview: AZ1117ID-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117ID-1.8TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1A TO252 Voltage Regulator IC
776-AZ1117ID-1.8TRG1
1.8V 1A TO252 Voltage Regulator IC 776-AZ1117ID-1.8TRG1
IC REG LINEAR 1.8V 1A TO252-2 Product overview: AZ1117ID-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117ID-1.8TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A TO252-2 Product overview: AZ1117ID-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117ID-1.8TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117ID-1.8TRG1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117ID-1.8TRG1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117ID-1.8TRG1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1117ID-1.8TRG1 - 862823-AZ1117ID-1.8TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117ID-1.8TRG1
862823-AZ1117ID-1.8TRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1117ID-1.8TRG1 862823-AZ1117ID-1.8TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 862823-AZ1117ID-1.8T RG1 Series: AZ1117I Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AZ1117 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 862823-AZ1117ID-1.8TRG1
Series: AZ1117I
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: AZ1117
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Voltage Regulators - Linear - AZ1117ID-1.8TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1117ID-1.8TRG1
Voltage Regulators - Linear AZ1117ID-1.8TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117ID-1.8TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117ID-1.8TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117ID-1.8TRG1
IC REG LINEAR 1.8V 1A TO252-2

IC REG LINEAR 1.8V 1A TO252-2

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1117ID-1.8TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1117ID-1.8TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1117ID-1.8TRG1
IC REG LINEAR 1.8V 1A TO252-2

IC REG LINEAR 1.8V 1A TO252-2

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1117ID-1.8TRG1
LDO Voltage Regulators AZ1117ID-1.8TRG1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1117ID-1.8TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1117ID-1.8TRG1
PMIC - Voltage Regulators - Linear AZ1117ID-1.8TRG1
IC REG LINEAR 1.8V 1A TO252-2

IC REG LINEAR 1.8V 1A TO252-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AZ1117ID-1.8TRG1 AZ1117ID-1.8TRG1-ND 862823-AZ1117ID-1.8TRG1 AZ1117ID-1.8TRG1 AZ1117ID-1.8TRG1 AZ1117ID-1.8TRG1 AZ1117ID-1.8TRG1 AZ1117ID-1.8TRG1
Product Name 1.8V 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AZ1117ID-1.8TRG1 Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 15 volts 15 volts ? to 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3338AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details