DIODES Incorporated 5V 1A Voltage Regulator IC AZ1117H-5.0TRG1

Description
IC REG LINEAR 5V 1A SOT223 Product overview: AZ1117H-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117H-5.0TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1A SOT223 Product overview: AZ1117H-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117H-5.0TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A Voltage Regulator IC
776-AZ1117H-5.0TRG1
5V 1A Voltage Regulator IC 776-AZ1117H-5.0TRG1
IC REG LINEAR 5V 1A SOT223 Product overview: AZ1117H-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117H-5.0TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A SOT223 Product overview: AZ1117H-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117H-5.0TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-5.0TRG1 - 048720-AZ1117H-5.0TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-5.0TRG1
048720-AZ1117H-5.0TRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-5.0TRG1 048720-AZ1117H-5.0TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 048720-AZ1117H-5.0TR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 1A Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V (5V) Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 048720-AZ1117H-5.0TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V (5V)
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117H-5.0TRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117H-5.0TRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117H-5.0TRG1DKR-ND
IC REG LINEAR 5V 1A SOT-223-3

IC REG LINEAR 5V 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117H-5.0TRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117H-5.0TRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117H-5.0TRG1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117H-5.0TRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117H-5.0TRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117H-5.0TRG1CT-ND
IC REG LINEAR 5V 1A SOT-223-3

IC REG LINEAR 5V 1A SOT-223-3

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AZ1117H-5.0TRG1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AZ1117H-5.0TRG1
Power Supply Chip >> Linear Voltage Regulators (LDO) AZ1117H-5.0TRG1
75dB@(120Hz) 1A null 5V Positive electrode 15V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 1A null 5V Positive electrode 15V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear - AZ1117H-5.0TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1117H-5.0TRG1
Voltage Regulators - Linear AZ1117H-5.0TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1117H-5.0TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1117H-5.0TRG1
PMIC - Voltage Regulators - Linear AZ1117H-5.0TRG1
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1117H-5.0TRG1
LDO Voltage Regulators AZ1117H-5.0TRG1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117H-5.0TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117H-5.0TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117H-5.0TRG1
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1117H-5.0TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1117H-5.0TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1117H-5.0TRG1
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AZ1117H-5.0TRG1 048720-AZ1117H-5.0TRG1 31-AZ1117H-5.0TRG1DKR-ND AZ1117H-5.0TRG1 AZ1117H-5.0TRG1 AZ1117H-5.0TRG1 AZ1117H-5.0TRG1 AZ1117H-5.0TRG1 AZ1117H-5.0TRG1
Product Name 5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-5.0TRG1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 5 volts 1.25 to 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 15 volts 15 volts 15 volts 15 volts ? to 15 volts 15 volts
Unlock Full Specs
to access all available technical data