DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117H-1.5TRE1

Description
IC REG LINEAR 1.5V 1A SOT-223-3
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 1A SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117H-1.5TRE1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117H-1.5TRE1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117H-1.5TRE1CT-ND
IC REG LINEAR 1.5V 1A SOT-223-3

IC REG LINEAR 1.5V 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117H-1.5TRE1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117H-1.5TRE1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117H-1.5TRE1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117H-1.5TRE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117H-1.5TRE1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117H-1.5TRE1DKR-ND
IC REG LINEAR 1.5V 1A SOT-223-3

IC REG LINEAR 1.5V 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-1.5TRE1 - 048717-AZ1117H-1.5TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-1.5TRE1
048717-AZ1117H-1.5TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-1.5TRE1 048717-AZ1117H-1.5TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048717-AZ1117H-1.5TR E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 1A Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V (1.5V) Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 048717-AZ1117H-1.5TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V (1.5V)
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
1.5V 1A Voltage Regulator IC
776-AZ1117H-1.5TRE1
1.5V 1A Voltage Regulator IC 776-AZ1117H-1.5TRE1
IC REG LINEAR 1.5V 1A SOT223 Product overview: AZ1117H-1.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117H-1.5TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A SOT223 Product overview: AZ1117H-1.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117H-1.5TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117H-1.5TRE1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117H-1.5TRE1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117H-1.5TRE1
IC REG LINEAR 1.5V 1A SOT223

IC REG LINEAR 1.5V 1A SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear - AZ1117H-1.5TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1117H-1.5TRE1
Voltage Regulators - Linear AZ1117H-1.5TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
IC REG LINEAR POS ADJ 1A SOT223 - 233-AZ1117H-1.5TRE1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 1A SOT223
233-AZ1117H-1.5TRE1
IC REG LINEAR POS ADJ 1A SOT223 233-AZ1117H-1.5TRE1
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1117H-1.5TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1117H-1.5TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1117H-1.5TRE1
IC REG LINEAR 1.5V 1A SOT223

IC REG LINEAR 1.5V 1A SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - AZ1117H-1.5TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1117H-1.5TRE1
PMIC - Voltage Regulators - Linear AZ1117H-1.5TRE1
IC REG LINEAR 1.5V 1A SOT223

IC REG LINEAR 1.5V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AZ1117H-1.5TRE1CT-ND 048717-AZ1117H-1.5TRE1 776-AZ1117H-1.5TRE1 AZ1117H-1.5TRE1 AZ1117H-1.5TRE1 233-AZ1117H-1.5TRE1 AZ1117H-1.5TRE1 AZ1117H-1.5TRE1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AZ1117H-1.5TRE1 1.5V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear IC REG LINEAR POS ADJ 1A SOT223 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Thermal Shutdown Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data