DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117EH-5.0TRG1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117EH-5.0TRG1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117EH-5.0TRG1DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117EH-5.0TRG1DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Singapore, Singapore
5V 1A Voltage Regulator IC
776-AZ1117EH-5.0TRG1
5V 1A Voltage Regulator IC 776-AZ1117EH-5.0TRG1
IC REG LINEAR 5V 1A SOT223 Product overview: AZ1117EH-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117EH-5.0TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A SOT223 Product overview: AZ1117EH-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117EH-5.0TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1117EH-5.0TRG1 - 801114-AZ1117EH-5.0TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117EH-5.0TRG1
801114-AZ1117EH-5.0TRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1117EH-5.0TRG1 801114-AZ1117EH-5.0TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 801114-AZ1117EH-5.0T RG1 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 13V PSRR: 70dB (120Hz ~ 1kHz) Protection Features: Thermal Shutdown Manufacturer Package: TO-261-4, TO-261AA Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 1.3V at 1A Current - Quiescent (Iq): 6mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801114-AZ1117EH-5.0TRG1
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 13V
PSRR: 70dB (120Hz ~ 1kHz)
Protection Features: Thermal Shutdown
Manufacturer Package: TO-261-4, TO-261AA
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 1.3V at 1A
Current - Quiescent (Iq): 6mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1117EH-5.0TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1117EH-5.0TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1117EH-5.0TRG1
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site
Voltage Regulators - Linear - AZ1117EH-5.0TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1117EH-5.0TRG1
Voltage Regulators - Linear AZ1117EH-5.0TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117EH-5.0TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117EH-5.0TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117EH-5.0TRG1
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AZ1117EH-5.0TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1117EH-5.0TRG1
PMIC - Voltage Regulators - Linear AZ1117EH-5.0TRG1
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site Datasheet
IC REG LINEAR 5V 1A SOT223 - 233-AZ1117EH-5.0TRG1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 1A SOT223
233-AZ1117EH-5.0TRG1
IC REG LINEAR 5V 1A SOT223 233-AZ1117EH-5.0TRG1
IC REG LINEAR 5V 1A SOT223

IC REG LINEAR 5V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AZ1117EH-5.0TRG1DITR-ND 776-AZ1117EH-5.0TRG1 801114-AZ1117EH-5.0TRG1 AZ1117EH-5.0TRG1 AZ1117EH-5.0TRG1 AZ1117EH-5.0TRG1 AZ1117EH-5.0TRG1 233-AZ1117EH-5.0TRG1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1117EH-5.0TRG1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 1A SOT223
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Thermal Shutdown Protection Shutdown (Inhibit) Pin; Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data