IC REG LINEAR 2.5V 1A SOT223 Product overview: AZ1117EH-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117EH-2.5TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 039513-AZ1117EH-2.5T
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4 TO-261AA
Manufacturer Device Package: SOT-223
Standard Package: 1
Catalog: 2.5V to 2.7V
Regulator Topology: Positive Fixed
Voltage - Output: 2.5V
Current - Output: 1A
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Voltage - Input: Up to 13V
Family Name: AZ1117E
Alternative Parts (Cross-Reference): LD1117S25; LD1117S25C; LD1117S25TR; LD1117S25CTR;
Introduction Date: February 28, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 1A SOT223
IC REG LINEAR 2.5V 1A SOT223
IC REG LINEAR 2.5V 1A SOT223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AZ1117EH-2.5TRG1 | AZ1117EH-2.5TRG1DITR-ND | 039513-AZ1117EH-2.5TRG1 | AZ1117EH-2.5TRG1 | AZ1117EH-2.5TRG1 | AZ1117EH-2.5TRG1 | AZ1117EH-2.5TRG1 |
| Product Name | 2.5V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4 TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 13 volts | 13 volts | 13 volts | ? to 13 volts |