DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117D-3.3TRE1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117D-3.3TRE1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117D-3.3TRE1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117D-3.3TRE1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117D-3.3TRE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117D-3.3TRE1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117D-3.3TRE1DKR-ND
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117D-3.3TRE1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117D-3.3TRE1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117D-3.3TRE1CT-ND
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1117D-3.3TRE1 - 048712-AZ1117D-3.3TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117D-3.3TRE1
048712-AZ1117D-3.3TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1117D-3.3TRE1 048712-AZ1117D-3.3TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048712-AZ1117D-3.3TR E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 1A Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-2 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 048712-AZ1117D-3.3TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
3.3V 1A TO252 Voltage Regulator IC
776-AZ1117D-3.3TRE1
3.3V 1A TO252 Voltage Regulator IC 776-AZ1117D-3.3TRE1
IC REG LINEAR 3.3V 1A TO252-2 Product overview: AZ1117D-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117D-3.3TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A TO252-2 Product overview: AZ1117D-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117D-3.3TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AZ1117D-3.3TRE1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AZ1117D-3.3TRE1
Power Supply Chip >> Linear Voltage Regulators (LDO) AZ1117D-3.3TRE1
72dB@(120Hz) 1A Fixed 3.3V Positive electrode 15V TO-252-2 Linear Voltage Regulators (LDO) ROHS

72dB@(120Hz) 1A Fixed 3.3V Positive electrode 15V TO-252-2 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1117D-3.3TRE1
LDO Voltage Regulators AZ1117D-3.3TRE1
LDO Voltage Regulators LDO BJT HiCurr 1.15V at 1A

LDO Voltage Regulators LDO BJT HiCurr 1.15V at 1A

Buy Now Datasheet
Voltage Regulators - Linear - AZ1117D-3.3TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1117D-3.3TRE1
Voltage Regulators - Linear AZ1117D-3.3TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1117D-3.3TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1117D-3.3TRE1
PMIC - Voltage Regulators - Linear AZ1117D-3.3TRE1
IC REG LINEAR 3.3V 1A TO252-2

IC REG LINEAR 3.3V 1A TO252-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1117D-3.3TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1117D-3.3TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1117D-3.3TRE1
IC REG LINEAR 3.3V 1A TO252-2

IC REG LINEAR 3.3V 1A TO252-2

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117D-3.3TRE1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117D-3.3TRE1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117D-3.3TRE1
IC REG LINEAR 3.3V 1A TO252-2

IC REG LINEAR 3.3V 1A TO252-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AZ1117D-3.3TRE1TR-ND 048712-AZ1117D-3.3TRE1 776-AZ1117D-3.3TRE1 AZ1117D-3.3TRE1 AZ1117D-3.3TRE1 AZ1117D-3.3TRE1 AZ1117D-3.3TRE1 AZ1117D-3.3TRE1 AZ1117D-3.3TRE1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AZ1117D-3.3TRE1 3.3V 1A TO252 Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-2 Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Thermal Shutdown Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP165AUJZ-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details