IC REG LDO 2.5V 1A TO252-2 Product overview: AZ1117D-2.5TR from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117D-2.5TR can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 199552-AZ1117D-2.5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V (2.5V)
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-AZ1117D-2.5TR | 199552-AZ1117D-2.5TR |
| Product Name | 2.5V 1A TO252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ1117D-2.5TR |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) |
| Package Type | Other; Reel - TR | Other; TO-252-2 |
| Output Voltage | 2.5 volts | 1.25 to 2.5 volts |
| IOUT | 1 amps | 1 amps |
| Dropout Voltage | 1.25 volts | 1.25 volts |