Manufacturer: Diodes Incorporated
Win Source Part Number: 1021214-AZ1117CR-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: SOT-89
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR POS ADJ 1A SOT89-3
IC REG LINEAR POS ADJ 1A SOT89-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-89-3
IC REG LINEAR POS ADJ 1A SOT89-3 Product overview: AZ1117CR-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117CR-ADJTRG1
IC REG LINEAR POS ADJ 1A SOT89-3
IC REG LINEAR POS ADJ 1A SOT89-3
LDO Voltage Regulators LDO BJT HiCurr 1.15V at 1A
IC REG LINEAR POS ADJ 1A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1021214-AZ1117CR-ADJTRG1 | 31-AZ1117CR-ADJTRG1DKR-ND | 776-AZ1117CR-ADJTRG1 | AZ1117CR-ADJTRG1 | AZ1117CR-ADJTRG1 | AZ1117CR-ADJTRG1 | AZ1117CR-ADJTRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1117CR-ADJTRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOT89; Other; SOT-89 | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Input Overcurrent Protection | Thermal Shutdown Protection |