Manufacturer: Diodes Incorporated
Win Source Part Number: 737067-AZ1117CR-1.8T
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-89
Temperature Range - Operating: -20°C ~ 125°C
PSRR: 70dB (120Hz)
Protection Features: Thermal Shutdown
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 15V
Current - Quiescent (Iq): 6mA
IC REG LINEAR 1.8V 1A SOT89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-3
IC REG LINEAR 1.8V 1A SOT89-3
IC REG LINEAR 1.8V 1A SOT89 Product overview: AZ1117CR-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117CR-1.8TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-3
LDO Voltage Regulators LDO BJT HiCurr SOT89 0.8A 1.4V 70dB
IC REG LINEAR 1.8V 1A SOT89
IC REG LINEAR 1.8V 1A SOT89
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 737067-AZ1117CR-1.8TRG1 | 31-AZ1117CR-1.8TRG1DKR-ND | 776-AZ1117CR-1.8TRG1 | AZ1117CR-1.8TRG1 | AZ1117CR-1.8TRG1 | AZ1117CR-1.8TRG1 | AZ1117CR-1.8TRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1117CR-1.8TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1A SOT89 Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; TO-243AA | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Special Features | Shutdown (Inhibit) Pin; Thermal Shutdown Protection | Thermal Shutdown Protection | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |