DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AZ1117CD-ADJTRG1 AZ1117CD-ADJTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021206-AZ1117CD-ADJ TRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: TO-252-2 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 800mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.6V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021206-AZ1117CD-ADJ TRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: TO-252-2 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 800mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.6V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AZ1117CD-ADJTRG1 is a low dropout linear voltage regulator designed for applications requiring a stable output voltage with minimal input voltage. It features a current limit of 1.35A and an output voltage accuracy of ±1%, except for the 1.2V version. The device includes thermal shutdown protection to prevent overheating under high current and ambient temperature conditions. It operates over a junction temperature range of -20°C to +125°C and is compatible with low ESR ceramic capacitors, requiring a minimum output capacitance of 10µF. This regulator is available in adjustable and fixed output voltage versions, with the adjustable version allowing output voltage to be set using external resistors. The AZ1117CD-ADJTRG1 is offered in various package types, including TO252-2, SOT89, and SOT223, making it suitable for a wide range of applications such as USB devices, add-on cards, DVD players, and PC motherboards. The product is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The AZ1117CD-ADJTRG1 is a low dropout linear voltage regulator designed for applications requiring a stable output voltage with minimal input voltage. It features a current limit of 1.35A and an output voltage accuracy of ±1%, except for the 1.2V version. The device includes thermal shutdown protection to prevent overheating under high current and ambient temperature conditions. It operates over a junction temperature range of -20°C to +125°C and is compatible with low ESR ceramic capacitors, requiring a minimum output capacitance of 10µF. This regulator is available in adjustable and fixed output voltage versions, with the adjustable version allowing output voltage to be set using external resistors. The AZ1117CD-ADJTRG1 is offered in various package types, including TO252-2, SOT89, and SOT223, making it suitable for a wide range of applications such as USB devices, add-on cards, DVD players, and PC motherboards. The product is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AZ1117CD-ADJTRG1 - 1021206-AZ1117CD-ADJTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117CD-ADJTRG1
1021206-AZ1117CD-ADJTRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1117CD-ADJTRG1 1021206-AZ1117CD-ADJTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1021206-AZ1117CD-ADJ TRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: TO-252-2 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 800mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.6V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021206-AZ1117CD-ADJTRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: TO-252-2
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 800mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.6V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1A TO252 Voltage Regulator IC
776-AZ1117CD-ADJTRG1
1A TO252 Voltage Regulator IC 776-AZ1117CD-ADJTRG1
IC REG LINEAR POS ADJ 1A TO252-3 Product overview: AZ1117CD-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117CD-ADJTRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A TO252-3 Product overview: AZ1117CD-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117CD-ADJTRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117CD-ADJTRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117CD-ADJTRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117CD-ADJTRG1CT-ND
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117CD-ADJTRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117CD-ADJTRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117CD-ADJTRG1TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1117CD-ADJTRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1117CD-ADJTRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1117CD-ADJTRG1DKR-ND
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AZ1117CD-ADJTRG1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AZ1117CD-ADJTRG1
Power Supply Chip >> Linear Voltage Regulators (LDO) AZ1117CD-ADJTRG1
70dB@(120Hz) 1A Adjustable 1.25V~13.6V Positive electrode 15V TO-252-2 Linear Voltage Regulators (LDO) ROHS

70dB@(120Hz) 1A Adjustable 1.25V~13.6V Positive electrode 15V TO-252-2 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1117CD-ADJTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1117CD-ADJTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1117CD-ADJTRG1
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AZ1117CD-ADJTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1117CD-ADJTRG1
PMIC - Voltage Regulators - Linear AZ1117CD-ADJTRG1
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117CD-ADJTRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117CD-ADJTRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117CD-ADJTRG1
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1117CD-ADJTRG1
LDO Voltage Regulators AZ1117CD-ADJTRG1
LDO Voltage Regulators LDO BJT HiCurr 1.15V at 1A

LDO Voltage Regulators LDO BJT HiCurr 1.15V at 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1021206-AZ1117CD-ADJTRG1 776-AZ1117CD-ADJTRG1 31-AZ1117CD-ADJTRG1CT-ND AZ1117CD-ADJTRG1 AZ1117CD-ADJTRG1 AZ1117CD-ADJTRG1 AZ1117CD-ADJTRG1 AZ1117CD-ADJTRG1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AZ1117CD-ADJTRG1 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; TO-252-2 Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data