IC REG LINEAR 2.5V 1A TO252-2 Product overview: AZ1117CD-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117CD-2.5TRG1
Manufacturer: Diodes Incorporated
Win Source Part Number: 117768-AZ1117CD-2.5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 800mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 800mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: TO-252-2
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V (2.5V)
Dropout Voltage-Max: 1.4V @ 800mA
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.6V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 2.5V 1A TO252-2
IC REG LINEAR 2.5V 1A TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
LDO Voltage Regulators LDO BJT HiCurr 1.15V at 1A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AZ1117CD-2.5TRG1 | 117768-AZ1117CD-2.5TRG1 | AZ1117CD-2.5TRG1DICT-ND | AZ1117CD-2.5TRG1 | AZ1117CD-2.5TRG1 | AZ1117CD-2.5TRG1 | AZ1117CD-2.5TRG1 |
| Product Name | 2.5V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ1117CD-2.5TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252-2 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 2.5 volts | 1.25 to 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 15 volts | 15 volts | 15 volts | ? to 15 volts |