DIODES Incorporated 3.3V 850MA Voltage Regulator IC AZ1117BH-3.3TRE1

Description
IC REG LINEAR 3.3V 850MA SOT223 Product overview: AZ1117BH-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 850MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 850MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117BH-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 850MA SOT223 Product overview: AZ1117BH-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 850MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 850MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117BH-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 850MA Voltage Regulator IC
776-AZ1117BH-3.3TRE1
3.3V 850MA Voltage Regulator IC 776-AZ1117BH-3.3TRE1
IC REG LINEAR 3.3V 850MA SOT223 Product overview: AZ1117BH-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 850MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 850MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117BH-3.3TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 850MA SOT223 Product overview: AZ1117BH-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 850MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 850MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117BH-3.3TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1117BH-3.3TRE1 - 048703-AZ1117BH-3.3TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1117BH-3.3TRE1
048703-AZ1117BH-3.3TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1117BH-3.3TRE1 048703-AZ1117BH-3.3TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048703-AZ1117BH-3.3T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 6mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.7V Alternative Parts (Cross-Reference): LM1117MPX-3.3; AZ1117H-3.3TRE1; RT9163-33PGT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 048703-AZ1117BH-3.3TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.7V
Alternative Parts (Cross-Reference): LM1117MPX-3.3; AZ1117H-3.3TRE1; RT9163-33PGT;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1117BH-3.3TRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1117BH-3.3TRE1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1117BH-3.3TRE1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 850mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 850mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear - AZ1117BH-3.3TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1117BH-3.3TRE1
Voltage Regulators - Linear AZ1117BH-3.3TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 850mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 850mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1117BH-3.3TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1117BH-3.3TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1117BH-3.3TRE1
IC REG LINEAR 3.3V 850MA SOT223

IC REG LINEAR 3.3V 850MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - AZ1117BH-3.3TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1117BH-3.3TRE1
PMIC - Voltage Regulators - Linear AZ1117BH-3.3TRE1
IC REG LINEAR 3.3V 850MA SOT223

IC REG LINEAR 3.3V 850MA SOT223

Supplier's Site Datasheet
IC REG LINEAR 3.3V 800MA SOT223 - 233-AZ1117BH-3.3TRE1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 800MA SOT223
233-AZ1117BH-3.3TRE1
IC REG LINEAR 3.3V 800MA SOT223 233-AZ1117BH-3.3TRE1
IC REG LINEAR 3.3V 800MA SOT223

IC REG LINEAR 3.3V 800MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AZ1117BH-3.3TRE1 048703-AZ1117BH-3.3TRE1 AZ1117BH-3.3TRE1-ND AZ1117BH-3.3TRE1 AZ1117BH-3.3TRE1 AZ1117BH-3.3TRE1 233-AZ1117BH-3.3TRE1
Product Name 3.3V 850MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1117BH-3.3TRE1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 3.3V 800MA SOT223
Output Voltage Type Fixed Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 1.25 to 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.8500 amps 0.8000 amps 0.8500 amps 0.8500 amps 0.8500 amps 0.8500 amps 0.8500 amps
VIN 15 volts 15 volts 15 volts ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details