DIODES Incorporated 3.3V 1.5A LDO Voltage Regulator IC AZ1086S-3.3E1

Description
LDO Regulator Pos 3.3V 1.5A 4-Pin(3+Tab) TO-263 Tube Product overview: AZ1086S-3.3E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-3.3E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3.3V 1.5A 4-Pin(3+Tab) TO-263 Tube Product overview: AZ1086S-3.3E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-3.3E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1.5A LDO Voltage Regulator IC
699-AZ1086S-3.3E1
3.3V 1.5A LDO Voltage Regulator IC 699-AZ1086S-3.3E1
LDO Regulator Pos 3.3V 1.5A 4-Pin(3+Tab) TO-263 Tube Product overview: AZ1086S-3.3E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-3.3E1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1.5A 4-Pin(3+Tab) TO-263 Tube Product overview: AZ1086S-3.3E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-3.3E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221804-AZ1086S-3.3E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221804-AZ1086S-3.3E1
Integrated Circuits(ICs) 221804-AZ1086S-3.3E1
Manufacturer: Diodes Incorporated Win Source Part Number: 221804-AZ1086S-3.3E1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ1086 Alternative Parts (Cross-Reference): AZ1086H-3.3TRG1; AZ1086H-3.3TRE1; AZ1086S-3.3TRE1; SP1085V1-L-3-3; Introduction Date: October 28, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 221804-AZ1086S-3.3E1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ1086
Alternative Parts (Cross-Reference): AZ1086H-3.3TRG1; AZ1086H-3.3TRE1; AZ1086S-3.3TRE1; SP1085V1-L-3-3;
Introduction Date: October 28, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AZ1086S-3.3E1 221804-AZ1086S-3.3E1
Product Name 3.3V 1.5A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data