DIODES Incorporated 1.5V 1.5A LDO Voltage Regulator IC AZ1086S-1.5TRE1

Description
IC REG LDO 1.5V 1.5A / LDO Regulator Pos 1.5V 1.5A 4-Pin(3+Tab) TO-263 T/R Product overview: AZ1086S-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-1.5TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.5V 1.5A / LDO Regulator Pos 1.5V 1.5A 4-Pin(3+Tab) TO-263 T/R Product overview: AZ1086S-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-1.5TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1.5A LDO Voltage Regulator IC
699-AZ1086S-1.5TRE1
1.5V 1.5A LDO Voltage Regulator IC 699-AZ1086S-1.5TRE1
IC REG LDO 1.5V 1.5A / LDO Regulator Pos 1.5V 1.5A 4-Pin(3+Tab) TO-263 T/R Product overview: AZ1086S-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-1.5TRE1 can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 1.5A / LDO Regulator Pos 1.5V 1.5A 4-Pin(3+Tab) TO-263 T/R Product overview: AZ1086S-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1086S-1.5TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1086S-1.5TRE1 - 769397-AZ1086S-1.5TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1086S-1.5TRE1
769397-AZ1086S-1.5TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1086S-1.5TRE1 769397-AZ1086S-1.5TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 769397-AZ1086S-1.5TR E1 Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: AZ1086 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-263-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): TS1086CM15; SP1086V1-L1.5/TR; SP1086V1-L1.5; SPX1117T-1-5; Introduction Date: October 28, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 769397-AZ1086S-1.5TRE1
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: AZ1086
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-3
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.5V @ 1.5A
Alternative Parts (Cross-Reference): TS1086CM15; SP1086V1-L1.5/TR; SP1086V1-L1.5; SPX1117T-1-5;
Introduction Date: October 28, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - AZ1086S-1.5TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1086S-1.5TRE1
Voltage Regulators - Linear AZ1086S-1.5TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1086S-1.5TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1086S-1.5TRE1
PMIC - Voltage Regulators - Linear AZ1086S-1.5TRE1
IC REG LINEAR 1.5V 1.5A TO263

IC REG LINEAR 1.5V 1.5A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AZ1086S-1.5TRE1 769397-AZ1086S-1.5TRE1 AZ1086S-1.5TRE1 AZ1086S-1.5TRE1
Product Name 1.5V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1086S-1.5TRE1 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel package TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ24072RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details