DIODES Incorporated 3.3V 3A Voltage Regulator IC AZ1085S2-3.3TRE1

Description
IC REG LINEAR 3.3V 3A TO263-2 Product overview: AZ1085S2-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085S2-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 3A TO263-2 Product overview: AZ1085S2-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085S2-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 3A Voltage Regulator IC - 776-AZ1085S2-3.3TRE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 3A Voltage Regulator IC
776-AZ1085S2-3.3TRE1
3.3V 3A Voltage Regulator IC 776-AZ1085S2-3.3TRE1
IC REG LINEAR 3.3V 3A TO263-2 Product overview: AZ1085S2-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085S2-3.3TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 3A TO263-2 Product overview: AZ1085S2-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085S2-3.3TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-3.3TRE1 - 048688-AZ1085S2-3.3TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-3.3TRE1
048688-AZ1085S2-3.3TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-3.3TRE1 048688-AZ1085S2-3.3TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048688-AZ1085S2-3.3T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 048688-AZ1085S2-3.3TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1085S2-3.3TRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1085S2-3.3TRE1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1085S2-3.3TRE1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1085S2-3.3TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1085S2-3.3TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1085S2-3.3TRE1
IC REG LINEAR 3.3V 3A TO263-2

IC REG LINEAR 3.3V 3A TO263-2

Supplier's Site
Voltage Regulators - Linear - AZ1085S2-3.3TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1085S2-3.3TRE1
Voltage Regulators - Linear AZ1085S2-3.3TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1085S2-3.3TRE1
LDO Voltage Regulators AZ1085S2-3.3TRE1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now
PMIC - Voltage Regulators - Linear - AZ1085S2-3.3TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1085S2-3.3TRE1
PMIC - Voltage Regulators - Linear AZ1085S2-3.3TRE1
IC REG LINEAR 3.3V 3A TO263-2

IC REG LINEAR 3.3V 3A TO263-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AZ1085S2-3.3TRE1 048688-AZ1085S2-3.3TRE1 AZ1085S2-3.3TRE1-ND AZ1085S2-3.3TRE1 AZ1085S2-3.3TRE1 AZ1085S2-3.3TRE1 AZ1085S2-3.3TRE1
Product Name 3.3V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-3.3TRE1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-2 TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 12 volts 12 volts 12 volts ? to 12 volts
Unlock Full Specs
to access all available technical data