DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-1.5TRE1 AZ1085S2-1.5TRE1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048687-AZ1085S2-1.5T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048687-AZ1085S2-1.5T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-1.5TRE1 - 048687-AZ1085S2-1.5TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-1.5TRE1
048687-AZ1085S2-1.5TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-1.5TRE1 048687-AZ1085S2-1.5TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048687-AZ1085S2-1.5T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 048687-AZ1085S2-1.5TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5V 3A Voltage Regulator IC - 776-AZ1085S2-1.5TRE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 3A Voltage Regulator IC
776-AZ1085S2-1.5TRE1
1.5V 3A Voltage Regulator IC 776-AZ1085S2-1.5TRE1
IC REG LINEAR 1.5V 3A TO263-2 Product overview: AZ1085S2-1.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085S2-1.5TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 3A TO263-2 Product overview: AZ1085S2-1.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085S2-1.5TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1085S2-1.5TRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1085S2-1.5TRE1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1085S2-1.5TRE1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1085S2-1.5TRE1
LDO Voltage Regulators AZ1085S2-1.5TRE1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now
PMIC - Voltage Regulators - Linear - AZ1085S2-1.5TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1085S2-1.5TRE1
PMIC - Voltage Regulators - Linear AZ1085S2-1.5TRE1
IC REG LINEAR 1.5V 3A TO263-2

IC REG LINEAR 1.5V 3A TO263-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1085S2-1.5TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1085S2-1.5TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1085S2-1.5TRE1
IC REG LINEAR 1.5V 3A TO263-2

IC REG LINEAR 1.5V 3A TO263-2

Supplier's Site
Voltage Regulators - Linear - AZ1085S2-1.5TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1085S2-1.5TRE1
Voltage Regulators - Linear AZ1085S2-1.5TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 048687-AZ1085S2-1.5TRE1 776-AZ1085S2-1.5TRE1 AZ1085S2-1.5TRE1-ND AZ1085S2-1.5TRE1 AZ1085S2-1.5TRE1 AZ1085S2-1.5TRE1 AZ1085S2-1.5TRE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AZ1085S2-1.5TRE1 1.5V 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-2 Other; Tape & Reel (TR) TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Life Cycle Stage Maturity; Active Removed; Obsolete
Unlock Full Specs
to access all available technical data