IC REG LINEAR POS ADJ 3A TO263 Product overview: AZ1085S-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085S-ADJTRG1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 048690-AZ1085S-ADJTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263
IC REG LINEAR POS ADJ 3A TO263
IC REG LINEAR POS ADJ 3A TO263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AZ1085S-ADJTRG1 | 048690-AZ1085S-ADJTRG1 | AZ1085S-ADJTRG1-ND | AZ1085S-ADJTRG1 | AZ1085S-ADJTRG1 |
| Product Name | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ1085S-ADJTRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | |
| Output Voltage | 1.25 volts | 1.25 volts | 1.25 to 10.5 volts | 1.25 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 12 volts | 12 volts | 12 volts |