DIODES Incorporated 3A TO252 Voltage Regulator IC AZ1085D-ADJTRE1

Description
IC REG LINEAR POS ADJ 3A TO252-3 Product overview: AZ1085D-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085D-ADJTRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A TO252-3 Product overview: AZ1085D-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085D-ADJTRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A TO252 Voltage Regulator IC
776-AZ1085D-ADJTRE1
3A TO252 Voltage Regulator IC 776-AZ1085D-ADJTRE1
IC REG LINEAR POS ADJ 3A TO252-3 Product overview: AZ1085D-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085D-ADJTRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A TO252-3 Product overview: AZ1085D-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085D-ADJTRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1085D-ADJTRE1 - 010552-AZ1085D-ADJTRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1085D-ADJTRE1
010552-AZ1085D-ADJTRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1085D-ADJTRE1 010552-AZ1085D-ADJTRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 010552-AZ1085D-ADJTR E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 10.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010552-AZ1085D-ADJTRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1085D-ADJTRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1085D-ADJTRE1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1085D-ADJTRE1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1085D-ADJTRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1085D-ADJTRE1
PMIC - Voltage Regulators - Linear AZ1085D-ADJTRE1
IC REG LINEAR POS ADJ 3A TO252-3

IC REG LINEAR POS ADJ 3A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1085D-ADJTRE1
LDO Voltage Regulators AZ1085D-ADJTRE1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1085D-ADJTRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1085D-ADJTRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1085D-ADJTRE1
IC REG LINEAR POS ADJ 3A TO252-3

IC REG LINEAR POS ADJ 3A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AZ1085D-ADJTRE1 010552-AZ1085D-ADJTRE1 AZ1085D-ADJTRE1-ND AZ1085D-ADJTRE1 AZ1085D-ADJTRE1 AZ1085D-ADJTRE1
Product Name 3A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1085D-ADJTRE1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; TO-252-2 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
Output Voltage 1.25 volts 1.25 volts 1.25 to 10.5 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 746-A5929KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details