Win Source Part Number: 1377932-AZ1085CS2-AD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Obsolete
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 1.25V
Voltage - Output (Max): 10.5V
Voltage Dropout (Max): 1.5V @ 3A
Current - Output: 3A
Current - Quiescent (Iq): 10 mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR POS ADJ 3A TO263 Product overview: AZ1085CS2-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085CS2-ADJTRG
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263
IC REG LINEAR POS ADJ 3A TO263
IC REG LINEAR POS ADJ 3A TO263
LDO Voltage Regulators LDO BJT HiCurr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1377932-AZ1085CS2-ADJTRG1 | 776-AZ1085CS2-ADJTRG1 | AZ1085CS2-ADJTRG1-ND | AZ1085CS2-ADJTRG1 | AZ1085CS2-ADJTRG1 | AZ1085CS2-ADJTRG1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; Tape & Reel | Other; Tape & Reel (TR) | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Dropout Voltage | 1.5 volts | 1.5 to ? volts | 1.5 volts |