Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
LDO Voltage Regulators LDO BJT HiCurr
IC REG LINEAR 3.3V 3A TO263-2
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
IC REG LINEAR 3.3V 3A TO263-2
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AZ1085CS2-3.3TRG1-ND | AZ1085CS2-3.3TRG1 | AZ1085CS2-3.3TRG1 | AZ1085CS2-3.3TRG1 | AZ1085CS2-3.3TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | ||
| Special Features | Input Overcurrent Protection |